Panasonic RES SMD 374K OHM 1% 1/10W 0603 ERJ-3EKF3743V

Description
RES SMD 374K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 374K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 374K OHM 1% 1/10W 0603 - 590-ERJ-3EKF3743V - Utmel Electronic Limited
Hong Kong, China
RES SMD 374K OHM 1% 1/10W 0603
590-ERJ-3EKF3743V
RES SMD 374K OHM 1% 1/10W 0603 590-ERJ-3EKF3743V
RES SMD 374K OHM 1% 1/10W 0603

RES SMD 374K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 374K, 1%, 0.1W, 0603; Resistance Panasonic - 53W4611 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 374K, 1%, 0.1W, 0603; Resistance Panasonic
53W4611
Res, Thick Film, 374K, 1%, 0.1W, 0603; Resistance Panasonic 53W4611
RES, THICK FILM, 374K, 1%, 0.1W, 0603; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 374K, 1%, 0.1W, 0603; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 374K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9485 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 374K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9485
Res, Thick Film, 374K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9485
RES, THICK FILM, 374K, 1%, 0.1W, 0603, REEL; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 374K, 1%, 0.1W, 0603, REEL; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-3EKF3743V 53W4611 51W9485
Product Name RES SMD 374K OHM 1% 1/10W 0603 Res, Thick Film, 374K, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 374K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 374000 ohms 374000 ohms 374000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details