Panasonic Resistor, Thick Film, 348Kohm, 100Mw,1%, Full Reel; Resistance Panasonic ERJ-3EKF3483V.

Description
RESISTOR, THICK FILM, 348KOHM, 100mW,1%, FULL REEL; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 348KOHM, 100mW,1%, FULL REEL; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 348Kohm, 100Mw,1%, Full Reel; Resistance Panasonic - 27AC5195 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 348Kohm, 100Mw,1%, Full Reel; Resistance Panasonic
27AC5195
Resistor, Thick Film, 348Kohm, 100Mw,1%, Full Reel; Resistance Panasonic 27AC5195
RESISTOR, THICK FILM, 348KOHM, 100mW,1%, FULL REEL; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 348KOHM, 100mW,1%, FULL REEL; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC5195
Product Name Resistor, Thick Film, 348Kohm, 100Mw,1%, Full Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details