Panasonic Res, Thick Film, 340K, 1%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3EKF3403V

Description
RES, THICK FILM, 340K, 1%, 0.1W, 0603, REEL; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 340K, 1%, 0.1W, 0603, REEL; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 340K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9469 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 340K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9469
Res, Thick Film, 340K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9469
RES, THICK FILM, 340K, 1%, 0.1W, 0603, REEL; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 340K, 1%, 0.1W, 0603, REEL; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 340K, 1%, 0.1W, 0603; Resistance Panasonic - 53W4598 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 340K, 1%, 0.1W, 0603; Resistance Panasonic
53W4598
Res, Thick Film, 340K, 1%, 0.1W, 0603; Resistance Panasonic 53W4598
RES, THICK FILM, 340K, 1%, 0.1W, 0603; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 340K, 1%, 0.1W, 0603; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W9469 53W4598
Product Name Res, Thick Film, 340K, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 340K, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 340000 ohms 340000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details