Panasonic Chip Resistor - Surface Mount - ERJ-3EKF3323V ERJ-3EKF3323V

Description
Manufacturer: Panasonic Win Source Part Number: 918599-ERJ-3EKF3323V Series: ERJ-3EK Operating Temperature Range: -55°C ~ 155°C Features: 332 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P332KHDKR-NDR, ERJ3EKF3323, ERJ-3EKF3323, ERJ3EKF3323V, P332KHCT, P332KHTR-NDR, P332KHCT-NDR, P332KHTR, P332KHDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918599-ERJ-3EKF3323V Series: ERJ-3EK Operating Temperature Range: -55°C ~ 155°C Features: 332 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P332KHDKR-NDR, ERJ3EKF3323, ERJ-3EKF3323, ERJ3EKF3323V, P332KHCT, P332KHTR-NDR, P332KHCT-NDR, P332KHTR, P332KHDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3EKF3323V
918599-ERJ-3EKF3323V
Chip Resistor - Surface Mount - ERJ-3EKF3323V 918599-ERJ-3EKF3323V
Manufacturer: Panasonic Win Source Part Number: 918599-ERJ-3EKF3323V Series: ERJ-3EK Operating Temperature Range: -55°C ~ 155°C Features: 332 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P332KHDKR-NDR, ERJ3EKF3323, ERJ-3EKF3323, ERJ3EKF3323V, P332KHCT, P332KHTR-NDR, P332KHCT-NDR, P332KHTR, P332KHDKR

Manufacturer: Panasonic
Win Source Part Number: 918599-ERJ-3EKF3323V
Series: ERJ-3EK
Operating Temperature Range: -55°C ~ 155°C
Features: 332 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P332KHDKR-NDR, ERJ3EKF3323, ERJ-3EKF3323, ERJ3EKF3323V, P332KHCT, P332KHTR-NDR, P332KHCT-NDR, P332KHTR, P332KHDKR

Buy Now Datasheet
SMD 10W Resistor - 52-ERJ-3EKF3323V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERJ-3EKF3323V
SMD 10W Resistor 52-ERJ-3EKF3323V
SMD Resistor 332kR 1% 1/10W 0603 Thick Film Product overview: ERJ-3EKF3323V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF3323V can be used for catalog matching and distributor lookup.

SMD Resistor 332kR 1% 1/10W 0603 Thick Film Product overview: ERJ-3EKF3323V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF3323V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 332K, 1%, 0.1W, 0603; Resistance Panasonic - 65T8432 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332K, 1%, 0.1W, 0603; Resistance Panasonic
65T8432
Res, Thick Film, 332K, 1%, 0.1W, 0603; Resistance Panasonic 65T8432
RES, THICK FILM, 332K, 1%, 0.1W, 0603; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 332K, 1%, 0.1W, 0603; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 332K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7354 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7354
Res, Thick Film, 332K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7354
RES, THICK FILM, 332K, 1%, 0.1W, 0603, REEL; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 332K, 1%, 0.1W, 0603, REEL; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 918599-ERJ-3EKF3323V 52-ERJ-3EKF3323V 65T8432 97W7354
Product Name Chip Resistor - Surface Mount - ERJ-3EKF3323V SMD 10W Resistor Res, Thick Film, 332K, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 332K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 332000 ohms 332000 ohms 332000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details