Panasonic Chip Resistor - Surface Mount - ERJ-3EKF3303V ERJ-3EKF3303V

Description
Manufacturer: Panasonic Win Source Part Number: 870991-ERJ-3EKF3303V Series: ERJ-3EK Operating Temperature Range: -55°C ~ 155°C Features: 330 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P330KHTR, ERJ3EKF3303V, P330KHCT, P330KHDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870991-ERJ-3EKF3303V Series: ERJ-3EK Operating Temperature Range: -55°C ~ 155°C Features: 330 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P330KHTR, ERJ3EKF3303V, P330KHCT, P330KHDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3EKF3303V
870991-ERJ-3EKF3303V
Chip Resistor - Surface Mount - ERJ-3EKF3303V 870991-ERJ-3EKF3303V
Manufacturer: Panasonic Win Source Part Number: 870991-ERJ-3EKF3303V Series: ERJ-3EK Operating Temperature Range: -55°C ~ 155°C Features: 330 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P330KHTR, ERJ3EKF3303V, P330KHCT, P330KHDKR

Manufacturer: Panasonic
Win Source Part Number: 870991-ERJ-3EKF3303V
Series: ERJ-3EK
Operating Temperature Range: -55°C ~ 155°C
Features: 330 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P330KHTR, ERJ3EKF3303V, P330KHCT, P330KHDKR

Buy Now Datasheet
SMD 0.1W Resistor - 52-ERJ-3EKF3303V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W Resistor
52-ERJ-3EKF3303V
SMD 0.1W Resistor 52-ERJ-3EKF3303V
330kR 1% 0.1W 0603 Thick Film SMD Resistor Product overview: ERJ-3EKF3303V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF3303V can be used for catalog matching and distributor lookup.

330kR 1% 0.1W 0603 Thick Film SMD Resistor Product overview: ERJ-3EKF3303V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF3303V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 330K OHM 1% 1/10W 0603 - 590-ERJ-3EKF3303V - Utmel Electronic Limited
Hong Kong, China
RES SMD 330K OHM 1% 1/10W 0603
590-ERJ-3EKF3303V
RES SMD 330K OHM 1% 1/10W 0603 590-ERJ-3EKF3303V
RES SMD 330K OHM 1% 1/10W 0603

RES SMD 330K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 330K, 1%, 0.1W, 0603; Resistance Panasonic - 64R5341 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330K, 1%, 0.1W, 0603; Resistance Panasonic
64R5341
Res, Thick Film, 330K, 1%, 0.1W, 0603; Resistance Panasonic 64R5341
RES, THICK FILM, 330K, 1%, 0.1W, 0603; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 330K, 1%, 0.1W, 0603; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 330K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 90W3182 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
90W3182
Res, Thick Film, 330K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 90W3182
RES, THICK FILM, 330K, 1%, 0.1W, 0603, REEL; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 330K, 1%, 0.1W, 0603, REEL; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 870991-ERJ-3EKF3303V 52-ERJ-3EKF3303V 590-ERJ-3EKF3303V 64R5341 90W3182
Product Name Chip Resistor - Surface Mount - ERJ-3EKF3303V SMD 0.1W Resistor RES SMD 330K OHM 1% 1/10W 0603 Res, Thick Film, 330K, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 330K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 330000 ohms 330000 ohms 330000 ohms 330000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details