Panasonic Res, Thick Film, 316K, 1%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3EKF3163V

Description
RES, THICK FILM, 316K, 1%, 0.1W, 0603, REEL; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 316K, 1%, 0.1W, 0603, REEL; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 316K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9461 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 316K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9461
Res, Thick Film, 316K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9461
RES, THICK FILM, 316K, 1%, 0.1W, 0603, REEL; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 316K, 1%, 0.1W, 0603, REEL; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 316K, 1%, 0.1W, 0603; Resistance Panasonic - 53W4593 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 316K, 1%, 0.1W, 0603; Resistance Panasonic
53W4593
Res, Thick Film, 316K, 1%, 0.1W, 0603; Resistance Panasonic 53W4593
RES, THICK FILM, 316K, 1%, 0.1W, 0603; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 316K, 1%, 0.1W, 0603; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W9461 53W4593
Product Name Res, Thick Film, 316K, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 316K, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details