Panasonic Res, Thick Film, 29K4, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF2942V

Description
RES, THICK FILM, 29K4, 1%, 0.1W, 0603; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 29K4, 1%, 0.1W, 0603; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 29K4, 1%, 0.1W, 0603; Resistance Panasonic - 65T8412 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 29K4, 1%, 0.1W, 0603; Resistance Panasonic
65T8412
Res, Thick Film, 29K4, 1%, 0.1W, 0603; Resistance Panasonic 65T8412
RES, THICK FILM, 29K4, 1%, 0.1W, 0603; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 29K4, 1%, 0.1W, 0603; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 29K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7334 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 29K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7334
Res, Thick Film, 29K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7334
RES, THICK FILM, 29K4, 1%, 0.1W, 0603, REEL; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 29K4, 1%, 0.1W, 0603, REEL; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8412 97W7334
Product Name Res, Thick Film, 29K4, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 29K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 29400 ohms 29400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details