Panasonic SMD 75V 100mW Resistor ERJ-3EKF2702V

Description
27kR 1% 0603 Thick Film SMD Resistor, 75V, 100mW Product overview: ERJ-3EKF2702V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2702V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
27kR 1% 0603 Thick Film SMD Resistor, 75V, 100mW Product overview: ERJ-3EKF2702V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2702V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V 100mW Resistor - 52-ERJ-3EKF2702V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-ERJ-3EKF2702V
SMD 75V 100mW Resistor 52-ERJ-3EKF2702V
27kR 1% 0603 Thick Film SMD Resistor, 75V, 100mW Product overview: ERJ-3EKF2702V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2702V can be used for catalog matching and distributor lookup.

27kR 1% 0603 Thick Film SMD Resistor, 75V, 100mW Product overview: ERJ-3EKF2702V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2702V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3EKF2702V
850902-ERJ-3EKF2702V
Chip Resistor - Surface Mount - ERJ-3EKF2702V 850902-ERJ-3EKF2702V
Manufacturer: Panasonic Win Source Part Number: 850902-ERJ-3EKF2702V Series: ERJ-3EK Features: 27 kOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ3EKF2702V, P27KHTR-ND, P27KHDKR-ND, P27.0KHTR, P27KHCT-ND, P27KHDKR, P27KHCT, P27.0KHDKR, P27KHTR, P27.0KHCT

Manufacturer: Panasonic
Win Source Part Number: 850902-ERJ-3EKF2702V
Series: ERJ-3EK
Features: 27 kOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ3EKF2702V, P27KHTR-ND, P27KHDKR-ND, P27.0KHTR, P27KHCT-ND, P27KHDKR, P27KHCT, P27.0KHDKR, P27KHTR, P27.0KHCT

Buy Now Datasheet
Res, Thick Film, 27K, 1%, 0.1W, 0603; Resistance Panasonic - 64R5335 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K, 1%, 0.1W, 0603; Resistance Panasonic
64R5335
Res, Thick Film, 27K, 1%, 0.1W, 0603; Resistance Panasonic 64R5335
RES, THICK FILM, 27K, 1%, 0.1W, 0603; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 27K, 1%, 0.1W, 0603; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-3EKF2702V 850902-ERJ-3EKF2702V 64R5335
Product Name SMD 75V 100mW Resistor Chip Resistor - Surface Mount - ERJ-3EKF2702V Res, Thick Film, 27K, 1%, 0.1W, 0603; Resistance Panasonic
Resistance Range 27000 ohms 27000 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details