Panasonic Automotive 0.1W Resistor ERJ-3EKF2672V

Description
0603 26.7kΩ 1% Thick Film Chip Resistor, 0.1W, ±100ppm/°C, AEC-Q200 Product overview: ERJ-3EKF2672V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2672V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 26.7kΩ 1% Thick Film Chip Resistor, 0.1W, ±100ppm/°C, AEC-Q200 Product overview: ERJ-3EKF2672V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2672V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.1W Resistor - 52-ERJ-3EKF2672V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.1W Resistor
52-ERJ-3EKF2672V
Automotive 0.1W Resistor 52-ERJ-3EKF2672V
0603 26.7kΩ 1% Thick Film Chip Resistor, 0.1W, ±100ppm/°C, AEC-Q200 Product overview: ERJ-3EKF2672V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2672V can be used for catalog matching and distributor lookup.

0603 26.7kΩ 1% Thick Film Chip Resistor, 0.1W, ±100ppm/°C, AEC-Q200 Product overview: ERJ-3EKF2672V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2672V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 26K7, 1%, 0.1W, 0603; Resistance Panasonic - 65T8402 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26K7, 1%, 0.1W, 0603; Resistance Panasonic
65T8402
Res, Thick Film, 26K7, 1%, 0.1W, 0603; Resistance Panasonic 65T8402
RES, THICK FILM, 26K7, 1%, 0.1W, 0603; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 26K7, 1%, 0.1W, 0603; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 26K7, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7324 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26K7, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7324
Res, Thick Film, 26K7, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7324
RES, THICK FILM, 26K7, 1%, 0.1W, 0603, REEL; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 26K7, 1%, 0.1W, 0603, REEL; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-3EKF2672V 65T8402 97W7324
Product Name Automotive 0.1W Resistor Res, Thick Film, 26K7, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 26K7, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Resistance Range 26700 ohms 26700 ohms 26700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers