Panasonic Resistor, Thick Film, 261Ohm, 100Mw,1%, Full Reel; Resistance Panasonic ERJ-3EKF2610V

Description
RESISTOR, THICK FILM, 261OHM, 100mW,1%, FULL REEL; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 261OHM, 100mW,1%, FULL REEL; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 261Ohm, 100Mw,1%, Full Reel; Resistance Panasonic - 51W9439 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 261Ohm, 100Mw,1%, Full Reel; Resistance Panasonic
51W9439
Resistor, Thick Film, 261Ohm, 100Mw,1%, Full Reel; Resistance Panasonic 51W9439
RESISTOR, THICK FILM, 261OHM, 100mW,1%, FULL REEL; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 261OHM, 100mW,1%, FULL REEL; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W9439
Product Name Resistor, Thick Film, 261Ohm, 100Mw,1%, Full Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers