Panasonic Res, Thick Film, 25K5, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF2552V

Description
RES, THICK FILM, 25K5, 1%, 0.1W, 0603; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 25K5, 1%, 0.1W, 0603; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 25K5, 1%, 0.1W, 0603; Resistance Panasonic - 65T8400 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 25K5, 1%, 0.1W, 0603; Resistance Panasonic
65T8400
Res, Thick Film, 25K5, 1%, 0.1W, 0603; Resistance Panasonic 65T8400
RES, THICK FILM, 25K5, 1%, 0.1W, 0603; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 25K5, 1%, 0.1W, 0603; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 25K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7322 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 25K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7322
Res, Thick Film, 25K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7322
RES, THICK FILM, 25K5, 1%, 0.1W, 0603, REEL; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 25K5, 1%, 0.1W, 0603, REEL; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8400 97W7322
Product Name Res, Thick Film, 25K5, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 25K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 25500 ohms 25500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers