Panasonic Chip Resistor - Surface Mount - ERJ-3EKF2403V ERJ-3EKF2403V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 714199-ERJ-3EKF2403V Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 240 kOhms Categories: Resistors Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.1W, 1/10W Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 714199-ERJ-3EKF2403V Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 240 kOhms Categories: Resistors Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.1W, 1/10W Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3EKF2403V
714199-ERJ-3EKF2403V
Chip Resistor - Surface Mount - ERJ-3EKF2403V 714199-ERJ-3EKF2403V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 714199-ERJ-3EKF2403V Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 240 kOhms Categories: Resistors Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.1W, 1/10W Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 714199-ERJ-3EKF2403V
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 240 kOhms
Categories: Resistors
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.022" (0.55mm)
Popularity: Low
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.1W, 1/10W
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Buy Now
SMD 10W 75V Resistor - 52-ERJ-3EKF2403V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 75V Resistor
52-ERJ-3EKF2403V
SMD 10W 75V Resistor 52-ERJ-3EKF2403V
240kR 1% 1/10W 75V 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF2403V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2403V can be used for catalog matching and distributor lookup.

240kR 1% 1/10W 75V 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF2403V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF2403V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 240K, 1%, 0.1W, 0603; Resistance Panasonic - 53W4573 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240K, 1%, 0.1W, 0603; Resistance Panasonic
53W4573
Res, Thick Film, 240K, 1%, 0.1W, 0603; Resistance Panasonic 53W4573
RES, THICK FILM, 240K, 1%, 0.1W, 0603; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 240K, 1%, 0.1W, 0603; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 714199-ERJ-3EKF2403V 52-ERJ-3EKF2403V 53W4573
Product Name Chip Resistor - Surface Mount - ERJ-3EKF2403V SMD 10W 75V Resistor Res, Thick Film, 240K, 1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip)
Resistance Range 240000 ohms 240000 ohms 240000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567535 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details