Panasonic Res, Thick Film, 2K26, 1%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3EKF2261V.

Description
RES, THICK FILM, 2K26, 1%, 0.1W, 0603, REEL; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2K26, 1%, 0.1W, 0603, REEL; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2K26, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 27AC5161 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K26, 1%, 0.1W, 0603, Reel; Resistance Panasonic
27AC5161
Res, Thick Film, 2K26, 1%, 0.1W, 0603, Reel; Resistance Panasonic 27AC5161
RES, THICK FILM, 2K26, 1%, 0.1W, 0603, REEL; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2K26, 1%, 0.1W, 0603, REEL; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC5161
Product Name Res, Thick Film, 2K26, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details