Panasonic Res, Thick Film, 210K, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF2103V

Description
RES, THICK FILM, 210K, 1%, 0.1W, 0603; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 210K, 1%, 0.1W, 0603; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 210K, 1%, 0.1W, 0603; Resistance Panasonic - 65T8373 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 210K, 1%, 0.1W, 0603; Resistance Panasonic
65T8373
Res, Thick Film, 210K, 1%, 0.1W, 0603; Resistance Panasonic 65T8373
RES, THICK FILM, 210K, 1%, 0.1W, 0603; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 210K, 1%, 0.1W, 0603; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 210K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7295 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 210K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7295
Res, Thick Film, 210K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7295
RES, THICK FILM, 210K, 1%, 0.1W, 0603, REEL; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 210K, 1%, 0.1W, 0603, REEL; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8373 97W7295
Product Name Res, Thick Film, 210K, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 210K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 210000 ohms 210000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details