Panasonic RES SMD 18.2 OHM 1% 1/10W 0603 ERJ-3EKF18R2V

Description
RES SMD 18.2 OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 18.2 OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 18.2 OHM 1% 1/10W 0603 - 590-ERJ-3EKF18R2V - Utmel Electronic Limited
Hong Kong, China
RES SMD 18.2 OHM 1% 1/10W 0603
590-ERJ-3EKF18R2V
RES SMD 18.2 OHM 1% 1/10W 0603 590-ERJ-3EKF18R2V
RES SMD 18.2 OHM 1% 1/10W 0603

RES SMD 18.2 OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 18R2, 1%, 0.1W, 0603; Resistance Panasonic - 90W3143 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R2, 1%, 0.1W, 0603; Resistance Panasonic
90W3143
Res, Thick Film, 18R2, 1%, 0.1W, 0603; Resistance Panasonic 90W3143
RES, THICK FILM, 18R2, 1%, 0.1W, 0603; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 18R2, 1%, 0.1W, 0603; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 18R2, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9400 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R2, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9400
Res, Thick Film, 18R2, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9400
RES, THICK FILM, 18R2, 1%, 0.1W, 0603, REEL; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 18R2, 1%, 0.1W, 0603, REEL; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-3EKF18R2V 90W3143 51W9400
Product Name RES SMD 18.2 OHM 1% 1/10W 0603 Res, Thick Film, 18R2, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 18R2, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details