Panasonic SMD 10W Resistor ERJ-3EKF1804V

Description
1.8MR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF1804V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1804V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.8MR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF1804V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1804V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-ERJ-3EKF1804V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERJ-3EKF1804V
SMD 10W Resistor 52-ERJ-3EKF1804V
1.8MR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF1804V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1804V can be used for catalog matching and distributor lookup.

1.8MR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF1804V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1804V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 1M8, 1%, 0.1W, 0603; Resistance Panasonic - 53W4552 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M8, 1%, 0.1W, 0603; Resistance Panasonic
53W4552
Res, Thick Film, 1M8, 1%, 0.1W, 0603; Resistance Panasonic 53W4552
RES, THICK FILM, 1M8, 1%, 0.1W, 0603; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1M8, 1%, 0.1W, 0603; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 1.8 Mohm, 100Mw,1%, Full Reel; Resistance Panasonic - 51W9402 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.8 Mohm, 100Mw,1%, Full Reel; Resistance Panasonic
51W9402
Resistor, Thick Film, 1.8 Mohm, 100Mw,1%, Full Reel; Resistance Panasonic 51W9402
RESISTOR, THICK FILM, 1.8 MOHM, 100mW,1%, FULL REEL; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.8 MOHM, 100mW,1%, FULL REEL; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-3EKF1804V 53W4552
Product Name SMD 10W Resistor Res, Thick Film, 1M8, 1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details