Panasonic Res, Thick Film, 16K5, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF1652V

Description
RES, THICK FILM, 16K5, 1%, 0.1W, 0603; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 16K5, 1%, 0.1W, 0603; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 16K5, 1%, 0.1W, 0603; Resistance Panasonic - 65T8349 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K5, 1%, 0.1W, 0603; Resistance Panasonic
65T8349
Res, Thick Film, 16K5, 1%, 0.1W, 0603; Resistance Panasonic 65T8349
RES, THICK FILM, 16K5, 1%, 0.1W, 0603; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 16K5, 1%, 0.1W, 0603; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 16K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7271 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7271
Res, Thick Film, 16K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7271
RES, THICK FILM, 16K5, 1%, 0.1W, 0603, REEL; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 16K5, 1%, 0.1W, 0603, REEL; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8349 97W7271
Product Name Res, Thick Film, 16K5, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 16K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 16500 ohms 16500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details