Panasonic SMD 10W Resistor ERJ-3EKF1622V

Description
16.2kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF1622V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1622V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16.2kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF1622V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1622V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-ERJ-3EKF1622V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERJ-3EKF1622V
SMD 10W Resistor 52-ERJ-3EKF1622V
16.2kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF1622V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1622V can be used for catalog matching and distributor lookup.

16.2kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF1622V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1622V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3EKF1622V
918596-ERJ-3EKF1622V
Chip Resistor - Surface Mount - ERJ-3EKF1622V 918596-ERJ-3EKF1622V
Manufacturer: Panasonic Win Source Part Number: 918596-ERJ-3EKF1622V Series: ERJ-3EK Operating Temperature Range: -55°C ~ 155°C Features: 16.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ3EKF1622V, P16.2KHCT-NDR, ERJ3EKF1622, P16.2KHCT, ERJ-3EKF1622, P16.2KHTR-NDR, P16.2KHDKR, P16.2KHTR

Manufacturer: Panasonic
Win Source Part Number: 918596-ERJ-3EKF1622V
Series: ERJ-3EK
Operating Temperature Range: -55°C ~ 155°C
Features: 16.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ3EKF1622V, P16.2KHCT-NDR, ERJ3EKF1622, P16.2KHCT, ERJ-3EKF1622, P16.2KHTR-NDR, P16.2KHDKR, P16.2KHTR

Buy Now Datasheet
Res, Thick Film, 16K2, 1%, 0.1W, 0603; Resistance Panasonic - 65T8345 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K2, 1%, 0.1W, 0603; Resistance Panasonic
65T8345
Res, Thick Film, 16K2, 1%, 0.1W, 0603; Resistance Panasonic 65T8345
RES, THICK FILM, 16K2, 1%, 0.1W, 0603; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 16K2, 1%, 0.1W, 0603; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 16K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7267 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7267
Res, Thick Film, 16K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7267
RES, THICK FILM, 16K2, 1%, 0.1W, 0603, REEL; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 16K2, 1%, 0.1W, 0603, REEL; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-3EKF1622V 918596-ERJ-3EKF1622V 65T8345 97W7267
Product Name SMD 10W Resistor Chip Resistor - Surface Mount - ERJ-3EKF1622V Res, Thick Film, 16K2, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 16K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 16200 ohms 16200 ohms 16200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers