Panasonic Res, Thick Film, 1K58, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF1581V

Description
RES, THICK FILM, 1K58, 1%, 0.1W, 0603; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K58, 1%, 0.1W, 0603; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K58, 1%, 0.1W, 0603; Resistance Panasonic - 53W4539 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K58, 1%, 0.1W, 0603; Resistance Panasonic
53W4539
Res, Thick Film, 1K58, 1%, 0.1W, 0603; Resistance Panasonic 53W4539
RES, THICK FILM, 1K58, 1%, 0.1W, 0603; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K58, 1%, 0.1W, 0603; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Res, 0603, 1%, Precision; 1.58Kohm, 7 Inch Reel Rohs Compliant Panasonic - 84AC1435 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0603, 1%, Precision; 1.58Kohm, 7 Inch Reel Rohs Compliant Panasonic
84AC1435
Thick Film Chip Res, 0603, 1%, Precision; 1.58Kohm, 7 Inch Reel Rohs Compliant Panasonic 84AC1435
THICK FILM CHIP RES, 0603, 1%, PRECISION; 1.58KOHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0603, 1%, PRECISION; 1.58KOHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4539 84AC1435
Product Name Res, Thick Film, 1K58, 1%, 0.1W, 0603; Resistance Panasonic Thick Film Chip Res, 0603, 1%, Precision; 1.58Kohm, 7 Inch Reel Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details