Panasonic Chip Resistor - Surface Mount ERJ-3EKF1542V

Description
RES SMD 15.4K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 15.4K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-3EKF1542V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF1542V
Chip Resistor - Surface Mount ERJ-3EKF1542V
RES SMD 15.4K OHM 1% 1/10W 0603

RES SMD 15.4K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 15K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9376 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9376
Res, Thick Film, 15K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9376
RES, THICK FILM, 15K4, 1%, 0.1W, 0603, REEL; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 15K4, 1%, 0.1W, 0603, REEL; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-3EKF1542V 51W9376
Product Name Chip Resistor - Surface Mount Res, Thick Film, 15K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 15400 ohms 15400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details