Panasonic RES SMD 147 OHM 1% 1/10W 0603 ERJ-3EKF1470V

Description
RES SMD 147 OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 147 OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 147 OHM 1% 1/10W 0603 - 590-ERJ-3EKF1470V - Utmel Electronic Limited
Hong Kong, China
RES SMD 147 OHM 1% 1/10W 0603
590-ERJ-3EKF1470V
RES SMD 147 OHM 1% 1/10W 0603 590-ERJ-3EKF1470V
RES SMD 147 OHM 1% 1/10W 0603

RES SMD 147 OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 147R, 1%, 0.1W, 0603; Resistance Panasonic - 53W4533 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 147R, 1%, 0.1W, 0603; Resistance Panasonic
53W4533
Res, Thick Film, 147R, 1%, 0.1W, 0603; Resistance Panasonic 53W4533
RES, THICK FILM, 147R, 1%, 0.1W, 0603; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 147R, 1%, 0.1W, 0603; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 147R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9369 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 147R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9369
Res, Thick Film, 147R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9369
RES, THICK FILM, 147R, 1%, 0.1W, 0603, REEL; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 147R, 1%, 0.1W, 0603, REEL; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-3EKF1470V 53W4533 51W9369
Product Name RES SMD 147 OHM 1% 1/10W 0603 Res, Thick Film, 147R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 147R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 147 ohms 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers