Panasonic Res, Thick Film, 143R, 1%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3EKF1430V.

Description
RES, THICK FILM, 143R, 1%, 0.1W, 0603, REEL; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 143R, 1%, 0.1W, 0603, REEL; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 143R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 29AC5845 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 143R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
29AC5845
Res, Thick Film, 143R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 29AC5845
RES, THICK FILM, 143R, 1%, 0.1W, 0603, REEL; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 143R, 1%, 0.1W, 0603, REEL; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC5845
Product Name Res, Thick Film, 143R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details