Panasonic Chip Resistor - Surface Mount - ERJ-3EKF1373V ERJ-3EKF1373V

Description
Manufacturer: Panasonic Win Source Part Number: 918595-ERJ-3EKF1373V Series: ERJ-3EK Operating Temperature Range: -55°C ~ 155°C Features: 137 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P137KHTR, ERJ-3EKF1373, P137KHCT-NDR, ERJ3EKF1373, P137KHCT, P137KHTR-NDR, 2266-ERJ-3EKF1373V, P137KHDKR, ERJ3EKF1373V, P137KHDKR-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918595-ERJ-3EKF1373V Series: ERJ-3EK Operating Temperature Range: -55°C ~ 155°C Features: 137 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P137KHTR, ERJ-3EKF1373, P137KHCT-NDR, ERJ3EKF1373, P137KHCT, P137KHTR-NDR, 2266-ERJ-3EKF1373V, P137KHDKR, ERJ3EKF1373V, P137KHDKR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3EKF1373V
918595-ERJ-3EKF1373V
Chip Resistor - Surface Mount - ERJ-3EKF1373V 918595-ERJ-3EKF1373V
Manufacturer: Panasonic Win Source Part Number: 918595-ERJ-3EKF1373V Series: ERJ-3EK Operating Temperature Range: -55°C ~ 155°C Features: 137 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P137KHTR, ERJ-3EKF1373, P137KHCT-NDR, ERJ3EKF1373, P137KHCT, P137KHTR-NDR, 2266-ERJ-3EKF1373V, P137KHDKR, ERJ3EKF1373V, P137KHDKR-NDR

Manufacturer: Panasonic
Win Source Part Number: 918595-ERJ-3EKF1373V
Series: ERJ-3EK
Operating Temperature Range: -55°C ~ 155°C
Features: 137 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P137KHTR, ERJ-3EKF1373, P137KHCT-NDR, ERJ3EKF1373, P137KHCT, P137KHTR-NDR, 2266-ERJ-3EKF1373V, P137KHDKR, ERJ3EKF1373V, P137KHDKR-NDR

Buy Now Datasheet
Automotive SMD 10W Resistor - 52-ERJ-3EKF1373V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10W Resistor
52-ERJ-3EKF1373V
Automotive SMD 10W Resistor 52-ERJ-3EKF1373V
137kR 1% 1/10W 0603 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-3EKF1373V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1373V can be used for catalog matching and distributor lookup.

137kR 1% 1/10W 0603 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-3EKF1373V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1373V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 137K, 1%, 0.1W, 0603; Resistance Panasonic - 65T8337 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 137K, 1%, 0.1W, 0603; Resistance Panasonic
65T8337
Res, Thick Film, 137K, 1%, 0.1W, 0603; Resistance Panasonic 65T8337
RES, THICK FILM, 137K, 1%, 0.1W, 0603; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 137K, 1%, 0.1W, 0603; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 137K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7259 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 137K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7259
Res, Thick Film, 137K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7259
RES, THICK FILM, 137K, 1%, 0.1W, 0603, REEL; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 137K, 1%, 0.1W, 0603, REEL; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 918595-ERJ-3EKF1373V 52-ERJ-3EKF1373V 65T8337 97W7259
Product Name Chip Resistor - Surface Mount - ERJ-3EKF1373V Automotive SMD 10W Resistor Res, Thick Film, 137K, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 137K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 137000 ohms 137000 ohms 137000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details