Panasonic Res, Thick Film, 1M3, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF1304V

Description
RES, THICK FILM, 1M3, 1%, 0.1W, 0603; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Description
RES, THICK FILM, 1M3, 1%, 0.1W, 0603; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1M3, 1%, 0.1W, 0603; Resistance Panasonic - 53W4523 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M3, 1%, 0.1W, 0603; Resistance Panasonic
53W4523
Res, Thick Film, 1M3, 1%, 0.1W, 0603; Resistance Panasonic 53W4523
RES, THICK FILM, 1M3, 1%, 0.1W, 0603; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1M3, 1%, 0.1W, 0603; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 1.3 Mohm, 100Mw,1%, Full Reel; Resistance Panasonic - 51W9354 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.3 Mohm, 100Mw,1%, Full Reel; Resistance Panasonic
51W9354
Resistor, Thick Film, 1.3 Mohm, 100Mw,1%, Full Reel; Resistance Panasonic 51W9354
RESISTOR, THICK FILM, 1.3 MOHM, 100mW,1%, FULL REEL; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.3 MOHM, 100mW,1%, FULL REEL; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53W4523
Product Name Res, Thick Film, 1M3, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details