Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3EKF1300V

Description
Win Source Part Number: 1058249-ERJ-3EKF1300 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 130 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CRCW0603130RFKEA; RC0603FR-07130RL; RK73H1JTTD1300F; AF0603FR-07130RL; CRCW0603130RFKEB; MCR03EZPFX1300; MCWR06X1300FTLERJ 3EKF1300V; ERJ-3EKF1300V.; ERJ3EKF1300V; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P130HCT-NDR,P130HDKR -NDR,ERJ-3EKF1300,ER J3EKF1300,P130HTR-ND R,ERJ3EKF1300V,P130H TR,P130HDKR,P130HCT Base Product Number: ERJ-3EKF1
Request a Quote Datasheet
Description
Win Source Part Number: 1058249-ERJ-3EKF1300 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 130 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CRCW0603130RFKEA; RC0603FR-07130RL; RK73H1JTTD1300F; AF0603FR-07130RL; CRCW0603130RFKEB; MCR03EZPFX1300; MCWR06X1300FTLERJ 3EKF1300V; ERJ-3EKF1300V.; ERJ3EKF1300V; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P130HCT-NDR,P130HDKR -NDR,ERJ-3EKF1300,ER J3EKF1300,P130HTR-ND R,ERJ3EKF1300V,P130H TR,P130HDKR,P130HCT Base Product Number: ERJ-3EKF1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1058249-ERJ-3EKF1300V
Resistors - Chip Resistor - Surface Mount 1058249-ERJ-3EKF1300V
Win Source Part Number: 1058249-ERJ-3EKF1300 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 130 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CRCW0603130RFKEA; RC0603FR-07130RL; RK73H1JTTD1300F; AF0603FR-07130RL; CRCW0603130RFKEB; MCR03EZPFX1300; MCWR06X1300FTLERJ 3EKF1300V; ERJ-3EKF1300V.; ERJ3EKF1300V; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P130HCT-NDR,P130HDKR -NDR,ERJ-3EKF1300,ER J3EKF1300,P130HTR-ND R,ERJ3EKF1300V,P130H TR,P130HDKR,P130HCT Base Product Number: ERJ-3EKF1

Win Source Part Number: 1058249-ERJ-3EKF1300V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-3EK
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 130 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): CRCW0603130RFKEA; RC0603FR-07130RL; RK73H1JTTD1300F; AF0603FR-07130RL; CRCW0603130RFKEB; MCR03EZPFX1300; MCWR06X1300FTLERJ 3EKF1300V; ERJ-3EKF1300V.; ERJ3EKF1300V;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P130HCT-NDR,P130HDKR-NDR,ERJ-3EKF1300,ERJ3EKF1300,P130HTR-NDR,ERJ3EKF1300V,P130HTR,P130HDKR,P130HCT
Base Product Number: ERJ-3EKF1

Buy Now Datasheet
SMD 130 Ohm 10W 75V Resistor - 52-ERJ-3EKF1300V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 130 Ohm 10W 75V Resistor
52-ERJ-3EKF1300V
SMD 130 Ohm 10W 75V Resistor 52-ERJ-3EKF1300V
130 Ohm 1% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3EKF1300V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 130 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1300V can be used for catalog matching and distributor lookup.

130 Ohm 1% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3EKF1300V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 130 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1300V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 130R, 1%, 0.1W, 0603; Resistance Panasonic - 65T8330 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130R, 1%, 0.1W, 0603; Resistance Panasonic
65T8330
Res, Thick Film, 130R, 1%, 0.1W, 0603; Resistance Panasonic 65T8330
RES, THICK FILM, 130R, 1%, 0.1W, 0603; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 130R, 1%, 0.1W, 0603; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 130R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7252 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7252
Res, Thick Film, 130R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7252
RES, THICK FILM, 130R, 1%, 0.1W, 0603, REEL; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 130R, 1%, 0.1W, 0603, REEL; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1058249-ERJ-3EKF1300V 52-ERJ-3EKF1300V 65T8330 97W7252
Product Name Resistors - Chip Resistor - Surface Mount SMD 130 Ohm 10W 75V Resistor Res, Thick Film, 130R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 130R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 130 ohms 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176093-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details