Panasonic Res, Thick Film, 11R5, 1%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3EKF11R5V

Description
RES, THICK FILM, 11R5, 1%, 0.1W, 0603, REEL; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 11R5, 1%, 0.1W, 0603, REEL; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 11R5, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9333 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11R5, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9333
Res, Thick Film, 11R5, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9333
RES, THICK FILM, 11R5, 1%, 0.1W, 0603, REEL; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 11R5, 1%, 0.1W, 0603, REEL; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 11R5, 1%, 0.1W, 0603; Resistance Panasonic - 90W3107 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11R5, 1%, 0.1W, 0603; Resistance Panasonic
90W3107
Res, Thick Film, 11R5, 1%, 0.1W, 0603; Resistance Panasonic 90W3107
RES, THICK FILM, 11R5, 1%, 0.1W, 0603; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 11R5, 1%, 0.1W, 0603; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W9333 90W3107
Product Name Res, Thick Film, 11R5, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 11R5, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 11.5 ohms 11.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details