1.18kR 1% 0603 Thick Film SMD Resistor, 0.1W, 75V, AEC-Q200 Product overview: ERJ-3EKF1181V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1181V can be used for catalog matching and distributor lookup.
RES, THICK FILM, 1K18, 1%, 0.1W, 0603; Resistance:1.18kohm;
RES, THICK FILM, 1K18, 1%, 0.1W, 0603, REEL; Resistance:1.18kohm;
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-ERJ-3EKF1181V | 53W4516 | 51W9341 |
| Product Name | Automotive SMD 0.1W 75V Resistor | Res, Thick Film, 1K18, 1%, 0.1W, 0603; Resistance Panasonic | Res, Thick Film, 1K18, 1%, 0.1W, 0603, Reel; Resistance Panasonic |
| Technology / Construction | THICK FILM | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 1180 ohms | 1180 ohms | 1180 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 75 volts | 75 volts | |
| Operating AC Voltage | 75 volts | 75 volts |