Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3EKF1133V

Description
Win Source Part Number: 969875-ERJ-3EKF1133V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 113 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P113KHTR,ERJ3EKF1133 ,ERJ-3EKF1133,ERJ3EK F1133V,P113KHDKR,P11 3KHCT-NDR,P113KHDKR- NDR,P113KHTR-NDR,P11 3KHCT Base Product Number: ERJ-3EKF1
Request a Quote Datasheet
Description
Win Source Part Number: 969875-ERJ-3EKF1133V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 113 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P113KHTR,ERJ3EKF1133 ,ERJ-3EKF1133,ERJ3EK F1133V,P113KHDKR,P11 3KHCT-NDR,P113KHDKR- NDR,P113KHTR-NDR,P11 3KHCT Base Product Number: ERJ-3EKF1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
969875-ERJ-3EKF1133V
Resistors - Chip Resistor - Surface Mount 969875-ERJ-3EKF1133V
Win Source Part Number: 969875-ERJ-3EKF1133V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 113 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P113KHTR,ERJ3EKF1133 ,ERJ-3EKF1133,ERJ3EK F1133V,P113KHDKR,P11 3KHCT-NDR,P113KHDKR- NDR,P113KHTR-NDR,P11 3KHCT Base Product Number: ERJ-3EKF1

Win Source Part Number: 969875-ERJ-3EKF1133V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-3EK
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 113 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P113KHTR,ERJ3EKF1133,ERJ-3EKF1133,ERJ3EKF1133V,P113KHDKR,P113KHCT-NDR,P113KHDKR-NDR,P113KHTR-NDR,P113KHCT
Base Product Number: ERJ-3EKF1

Buy Now Datasheet
SMD 10W Resistor - 52-ERJ-3EKF1133V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERJ-3EKF1133V
SMD 10W Resistor 52-ERJ-3EKF1133V
113kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF1133V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1133V can be used for catalog matching and distributor lookup.

113kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF1133V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1133V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 113K, 1%, 0.1W, 0603; Resistance Panasonic - 65T8319 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 113K, 1%, 0.1W, 0603; Resistance Panasonic
65T8319
Res, Thick Film, 113K, 1%, 0.1W, 0603; Resistance Panasonic 65T8319
RES, THICK FILM, 113K, 1%, 0.1W, 0603; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 113K, 1%, 0.1W, 0603; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 113K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7241 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 113K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7241
Res, Thick Film, 113K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7241
RES, THICK FILM, 113K, 1%, 0.1W, 0603, REEL; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 113K, 1%, 0.1W, 0603, REEL; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 969875-ERJ-3EKF1133V 52-ERJ-3EKF1133V 65T8319 97W7241
Product Name Resistors - Chip Resistor - Surface Mount SMD 10W Resistor Res, Thick Film, 113K, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 113K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 113000 ohms 113000 ohms 113000 ohms 113000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD474JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 887 ohms
View Details
4 suppliers