Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3EKF1131V

Description
Win Source Part Number: 961408-ERJ-3EKF1131V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1.13 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): MC0603SAF1131T5E; RC0603FR-071K13L; AC0603FR-071K13L; RK73H1JTTD1131F; RK73H1JTTDD1131F; CRCW06031K13FKEA; CRG0603F1K2ERJ-3EKF1 131V.; ERJ3EKF1131V; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P1.13KHTR,ERJ-3EKF11 31,ERJ3EKF1131,P1.13 KHCT-NDR,P1.13KHDKR, P1.13KHCT,P1.13KHDKR -NDR,P1.13KHTR-NDR,E RJ3EKF1131V Base Product Number: ERJ-3EKF1
Request a Quote Datasheet
Description
Win Source Part Number: 961408-ERJ-3EKF1131V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1.13 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): MC0603SAF1131T5E; RC0603FR-071K13L; AC0603FR-071K13L; RK73H1JTTD1131F; RK73H1JTTDD1131F; CRCW06031K13FKEA; CRG0603F1K2ERJ-3EKF1 131V.; ERJ3EKF1131V; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P1.13KHTR,ERJ-3EKF11 31,ERJ3EKF1131,P1.13 KHCT-NDR,P1.13KHDKR, P1.13KHCT,P1.13KHDKR -NDR,P1.13KHTR-NDR,E RJ3EKF1131V Base Product Number: ERJ-3EKF1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
961408-ERJ-3EKF1131V
Resistors - Chip Resistor - Surface Mount 961408-ERJ-3EKF1131V
Win Source Part Number: 961408-ERJ-3EKF1131V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1.13 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): MC0603SAF1131T5E; RC0603FR-071K13L; AC0603FR-071K13L; RK73H1JTTD1131F; RK73H1JTTDD1131F; CRCW06031K13FKEA; CRG0603F1K2ERJ-3EKF1 131V.; ERJ3EKF1131V; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P1.13KHTR,ERJ-3EKF11 31,ERJ3EKF1131,P1.13 KHCT-NDR,P1.13KHDKR, P1.13KHCT,P1.13KHDKR -NDR,P1.13KHTR-NDR,E RJ3EKF1131V Base Product Number: ERJ-3EKF1

Win Source Part Number: 961408-ERJ-3EKF1131V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-3EK
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.13 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): MC0603SAF1131T5E; RC0603FR-071K13L; AC0603FR-071K13L; RK73H1JTTD1131F; RK73H1JTTDD1131F; CRCW06031K13FKEA; CRG0603F1K2ERJ-3EKF1131V.; ERJ3EKF1131V;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P1.13KHTR,ERJ-3EKF1131,ERJ3EKF1131,P1.13KHCT-NDR,P1.13KHDKR,P1.13KHCT,P1.13KHDKR-NDR,P1.13KHTR-NDR,ERJ3EKF1131V
Base Product Number: ERJ-3EKF1

Buy Now Datasheet
SMD 100mW 75V Resistor - 52-ERJ-3EKF1131V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW 75V Resistor
52-ERJ-3EKF1131V
SMD 100mW 75V Resistor 52-ERJ-3EKF1131V
1.13kR 1% 100mW 75V Thick Film SMD Chip Resistor 0603 Product overview: ERJ-3EKF1131V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1131V can be used for catalog matching and distributor lookup.

1.13kR 1% 100mW 75V Thick Film SMD Chip Resistor 0603 Product overview: ERJ-3EKF1131V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1131V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-3EKF1131V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF1131V
Chip Resistor - Surface Mount ERJ-3EKF1131V
RES SMD 1.13K OHM 1% 1/10W 0603

RES SMD 1.13K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 1K13, 1%, 0.1W, 0603; Resistance Panasonic - 65T8317 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K13, 1%, 0.1W, 0603; Resistance Panasonic
65T8317
Res, Thick Film, 1K13, 1%, 0.1W, 0603; Resistance Panasonic 65T8317
RES, THICK FILM, 1K13, 1%, 0.1W, 0603; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K13, 1%, 0.1W, 0603; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Res, 0603, 1%, Precision; 1.13Kohm, 7 Inch Reel Rohs Compliant Panasonic - 81AC8470 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0603, 1%, Precision; 1.13Kohm, 7 Inch Reel Rohs Compliant Panasonic
81AC8470
Thick Film Chip Res, 0603, 1%, Precision; 1.13Kohm, 7 Inch Reel Rohs Compliant Panasonic 81AC8470
THICK FILM CHIP RES, 0603, 1%, PRECISION; 1.13KOHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0603, 1%, PRECISION; 1.13KOHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, Thick Film, 1K13, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7239 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K13, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7239
Res, Thick Film, 1K13, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7239
RES, THICK FILM, 1K13, 1%, 0.1W, 0603, REEL; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K13, 1%, 0.1W, 0603, REEL; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 961408-ERJ-3EKF1131V 52-ERJ-3EKF1131V ERJ-3EKF1131V 65T8317 81AC8470 97W7239
Product Name Resistors - Chip Resistor - Surface Mount SMD 100mW 75V Resistor Chip Resistor - Surface Mount Res, Thick Film, 1K13, 1%, 0.1W, 0603; Resistance Panasonic Thick Film Chip Res, 0603, 1%, Precision; 1.13Kohm, 7 Inch Reel Rohs Compliant Panasonic Res, Thick Film, 1K13, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1130 ohms 1130 ohms 1130 ohms 1130 ohms 1130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD184GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers