Panasonic Res, Thick Film, 10R2, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF10R2V

Description
RES, THICK FILM, 10R2, 1%, 0.1W, 0603; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 10R2, 1%, 0.1W, 0603; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 10R2, 1%, 0.1W, 0603; Resistance Panasonic - 90W3095 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R2, 1%, 0.1W, 0603; Resistance Panasonic
90W3095
Res, Thick Film, 10R2, 1%, 0.1W, 0603; Resistance Panasonic 90W3095
RES, THICK FILM, 10R2, 1%, 0.1W, 0603; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 10R2, 1%, 0.1W, 0603; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10R2, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9321 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R2, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9321
Res, Thick Film, 10R2, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9321
RES, THICK FILM, 10R2, 1%, 0.1W, 0603, REEL; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 10R2, 1%, 0.1W, 0603, REEL; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3095 51W9321
Product Name Res, Thick Film, 10R2, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 10R2, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 10.2 ohms 10.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details