Panasonic SMD 10 Ohm 10W Resistor ERJ-3EKF10R0V

Description
10 Ohm 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF10R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF10R0V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Ohm 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF10R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF10R0V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10 Ohm 10W Resistor - 52-ERJ-3EKF10R0V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 Ohm 10W Resistor
52-ERJ-3EKF10R0V
SMD 10 Ohm 10W Resistor 52-ERJ-3EKF10R0V
10 Ohm 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF10R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF10R0V can be used for catalog matching and distributor lookup.

10 Ohm 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF10R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF10R0V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3EKF10R0V
845607-ERJ-3EKF10R0V
Chip Resistor - Surface Mount - ERJ-3EKF10R0V 845607-ERJ-3EKF10R0V
Manufacturer: Panasonic Win Source Part Number: 845607-ERJ-3EKF10R0V Series: ERJ-3EK Features: 10 Ohms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P10.0HTR-NDR, ERJ-3EKF10R0, P10.0HTR, P10.0HDKR, P10.0HCT-NDR, ERJ3EKF10R0, ERJ3EKF10R0V, P10.0HCT, P10.0HDKR-NDR

Manufacturer: Panasonic
Win Source Part Number: 845607-ERJ-3EKF10R0V
Series: ERJ-3EK
Features: 10 Ohms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P10.0HTR-NDR, ERJ-3EKF10R0, P10.0HTR, P10.0HDKR, P10.0HCT-NDR, ERJ3EKF10R0, ERJ3EKF10R0V, P10.0HCT, P10.0HDKR-NDR

Buy Now Datasheet
Res, Thick Film, 10R, 1%, 0.1W, 0603; Resistance Panasonic - 64R5306 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 0.1W, 0603; Resistance Panasonic
64R5306
Res, Thick Film, 10R, 1%, 0.1W, 0603; Resistance Panasonic 64R5306
RES, THICK FILM, 10R, 1%, 0.1W, 0603; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 0.1W, 0603; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 90W3094 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
90W3094
Res, Thick Film, 10R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 90W3094
RES, THICK FILM, 10R, 1%, 0.1W, 0603, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 0.1W, 0603, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-3EKF10R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF10R0V
Chip Resistor - Surface Mount ERJ-3EKF10R0V
RES SMD 10 OHM 1% 1/10W 0603

RES SMD 10 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-3EKF10R0V 845607-ERJ-3EKF10R0V 64R5306 90W3094 ERJ-3EKF10R0V
Product Name SMD 10 Ohm 10W Resistor Chip Resistor - Surface Mount - ERJ-3EKF10R0V Res, Thick Film, 10R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 10R, 1%, 0.1W, 0603, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567519P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD164GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details