Panasonic RES SMD 1.07K OHM 1% 1/10W 0603 ERJ-3EKF1071V

Description
RES SMD 1.07K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 1.07K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 1.07K OHM 1% 1/10W 0603 - 590-ERJ-3EKF1071V - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.07K OHM 1% 1/10W 0603
590-ERJ-3EKF1071V
RES SMD 1.07K OHM 1% 1/10W 0603 590-ERJ-3EKF1071V
RES SMD 1.07K OHM 1% 1/10W 0603

RES SMD 1.07K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 1K07, 1%, 0.1W, 0603; Resistance Panasonic - 53W4509 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K07, 1%, 0.1W, 0603; Resistance Panasonic
53W4509
Res, Thick Film, 1K07, 1%, 0.1W, 0603; Resistance Panasonic 53W4509
RES, THICK FILM, 1K07, 1%, 0.1W, 0603; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K07, 1%, 0.1W, 0603; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K07, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9328 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K07, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9328
Res, Thick Film, 1K07, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9328
RES, THICK FILM, 1K07, 1%, 0.1W, 0603, REEL; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K07, 1%, 0.1W, 0603, REEL; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Res, 0603, 1%, Precision; 1.07Kohm, 7 Inch Reel Rohs Compliant Panasonic - 81AC8467 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0603, 1%, Precision; 1.07Kohm, 7 Inch Reel Rohs Compliant Panasonic
81AC8467
Thick Film Chip Res, 0603, 1%, Precision; 1.07Kohm, 7 Inch Reel Rohs Compliant Panasonic 81AC8467
THICK FILM CHIP RES, 0603, 1%, PRECISION; 1.07KOHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0603, 1%, PRECISION; 1.07KOHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 590-ERJ-3EKF1071V 53W4509 51W9328 81AC8467
Product Name RES SMD 1.07K OHM 1% 1/10W 0603 Res, Thick Film, 1K07, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 1K07, 1%, 0.1W, 0603, Reel; Resistance Panasonic Thick Film Chip Res, 0603, 1%, Precision; 1.07Kohm, 7 Inch Reel Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603
Resistance Range 1070 ohms 1070 ohms 1070 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details