Panasonic SMD 75V Resistor ERJ-3EKF1003V

Description
100k Ohm 1% 0603 Thick Film Chip Resistor, SMD, 75V Product overview: ERJ-3EKF1003V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1003V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100k Ohm 1% 0603 Thick Film Chip Resistor, SMD, 75V Product overview: ERJ-3EKF1003V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1003V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V Resistor - 52-ERJ-3EKF1003V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-ERJ-3EKF1003V
SMD 75V Resistor 52-ERJ-3EKF1003V
100k Ohm 1% 0603 Thick Film Chip Resistor, SMD, 75V Product overview: ERJ-3EKF1003V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1003V can be used for catalog matching and distributor lookup.

100k Ohm 1% 0603 Thick Film Chip Resistor, SMD, 75V Product overview: ERJ-3EKF1003V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1003V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-3EKF1003V - 851499-ERJ-3EKF1003V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3EKF1003V
851499-ERJ-3EKF1003V
Chip Resistor - Surface Mount - ERJ-3EKF1003V 851499-ERJ-3EKF1003V
Manufacturer: Panasonic Win Source Part Number: 851499-ERJ-3EKF1003V Series: ERJ-3EK Features: 100 kOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P100KHCT, P100KHTR, Q7996291F, ERJ-3EKF1003, ERJ3EKF1003, P100KHTR-NDR, P100KHCT-NDR, ERJ3EKF1003V, P100KHDKR-NDR, P100KHDKR

Manufacturer: Panasonic
Win Source Part Number: 851499-ERJ-3EKF1003V
Series: ERJ-3EK
Features: 100 kOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P100KHCT, P100KHTR, Q7996291F, ERJ-3EKF1003, ERJ3EKF1003, P100KHTR-NDR, P100KHCT-NDR, ERJ3EKF1003V, P100KHDKR-NDR, P100KHDKR

Buy Now Datasheet
Res, Thick Film, 100K, 1%, 0.1W, 0603; Resistance Panasonic - 64R5310 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.1W, 0603; Resistance Panasonic
64R5310
Res, Thick Film, 100K, 1%, 0.1W, 0603; Resistance Panasonic 64R5310
RES, THICK FILM, 100K, 1%, 0.1W, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 0.1W, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 100K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 90W3101 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
90W3101
Res, Thick Film, 100K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 90W3101
RES, THICK FILM, 100K, 1%, 0.1W, 0603, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 0.1W, 0603, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-3EKF1003V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF1003V
Chip Resistor - Surface Mount ERJ-3EKF1003V
RES SMD 100K OHM 1% 1/10W 0603

RES SMD 100K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-3EKF1003V 851499-ERJ-3EKF1003V 64R5310 90W3101 ERJ-3EKF1003V
Product Name SMD 75V Resistor Chip Resistor - Surface Mount - ERJ-3EKF1003V Res, Thick Film, 100K, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 100K, 1%, 0.1W, 0603, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details