Panasonic Chip Resistor - Surface Mount - ERJ-3EKF1002V ERJ-3EKF1002V

Description
Manufacturer: Panasonic Win Source Part Number: 918594-ERJ-3EKF1002V Series: ERJ-3EK Operating Temperature Range: -55°C ~ 155°C Features: 10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P10.0KHCT-NDR, Q6795038Z, P10.0KHTR, P10.0KHDKR-NDR, ERJ3EKF1002, P10.0KHCT, P10.0KHDKR, ERJ-3EKF1002, ERJ3EKF1002V, P10.0KHTR-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918594-ERJ-3EKF1002V Series: ERJ-3EK Operating Temperature Range: -55°C ~ 155°C Features: 10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P10.0KHCT-NDR, Q6795038Z, P10.0KHTR, P10.0KHDKR-NDR, ERJ3EKF1002, P10.0KHCT, P10.0KHDKR, ERJ-3EKF1002, ERJ3EKF1002V, P10.0KHTR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3EKF1002V
918594-ERJ-3EKF1002V
Chip Resistor - Surface Mount - ERJ-3EKF1002V 918594-ERJ-3EKF1002V
Manufacturer: Panasonic Win Source Part Number: 918594-ERJ-3EKF1002V Series: ERJ-3EK Operating Temperature Range: -55°C ~ 155°C Features: 10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P10.0KHCT-NDR, Q6795038Z, P10.0KHTR, P10.0KHDKR-NDR, ERJ3EKF1002, P10.0KHCT, P10.0KHDKR, ERJ-3EKF1002, ERJ3EKF1002V, P10.0KHTR-NDR

Manufacturer: Panasonic
Win Source Part Number: 918594-ERJ-3EKF1002V
Series: ERJ-3EK
Operating Temperature Range: -55°C ~ 155°C
Features: 10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P10.0KHCT-NDR, Q6795038Z, P10.0KHTR, P10.0KHDKR-NDR, ERJ3EKF1002, P10.0KHCT, P10.0KHDKR, ERJ-3EKF1002, ERJ3EKF1002V, P10.0KHTR-NDR

Buy Now Datasheet
Automotive 0.1W 75V Resistor - 52-ERJ-3EKF1002V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.1W 75V Resistor
52-ERJ-3EKF1002V
Automotive 0.1W 75V Resistor 52-ERJ-3EKF1002V
10kR 1% 0603 Thick Film Chip Resistor, 0.1W, 75V, AEC-Q200 Product overview: ERJ-3EKF1002V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1002V can be used for catalog matching and distributor lookup.

10kR 1% 0603 Thick Film Chip Resistor, 0.1W, 75V, AEC-Q200 Product overview: ERJ-3EKF1002V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1002V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-3EKF1002V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF1002V
Chip Resistor - Surface Mount ERJ-3EKF1002V
RES SMD 10K OHM 1% 1/10W 0603

RES SMD 10K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 10K, 1%, 0.1W, 0603; Resistance Panasonic - 64R5309 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.1W, 0603; Resistance Panasonic
64R5309
Res, Thick Film, 10K, 1%, 0.1W, 0603; Resistance Panasonic 64R5309
RES, THICK FILM, 10K, 1%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 90W3100 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
90W3100
Res, Thick Film, 10K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 90W3100
RES, THICK FILM, 10K, 1%, 0.1W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.1W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 918594-ERJ-3EKF1002V 52-ERJ-3EKF1002V ERJ-3EKF1002V 64R5309 90W3100
Product Name Chip Resistor - Surface Mount - ERJ-3EKF1002V Automotive 0.1W 75V Resistor Chip Resistor - Surface Mount Res, Thick Film, 10K, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 10K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers