Panasonic 0.075 OHM 3W Resistor ERJ-3BWJR075V

Description
RES 0.075 OHM 5% 1/3W 0603 Product overview: ERJ-3BWJR075V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.075 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.075 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWJR075V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.075 OHM 5% 1/3W 0603 Product overview: ERJ-3BWJR075V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.075 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.075 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWJR075V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.075 OHM 3W Resistor - 52-ERJ-3BWJR075V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.075 OHM 3W Resistor
52-ERJ-3BWJR075V
0.075 OHM 3W Resistor 52-ERJ-3BWJR075V
RES 0.075 OHM 5% 1/3W 0603 Product overview: ERJ-3BWJR075V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.075 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.075 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWJR075V can be used for catalog matching and distributor lookup.

RES 0.075 OHM 5% 1/3W 0603 Product overview: ERJ-3BWJR075V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.075 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.075 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWJR075V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-3BWJR075V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-3BWJR075V
Resistors - Chip Resistor - Surface Mount ERJ-3BWJR075V
RES 0.075 OHM 5% 1/3W 0603

RES 0.075 OHM 5% 1/3W 0603

Supplier's Site
0805 Low Resistance Chip Resistor Rohs Compliant Panasonic - 51W9317 - Newark, An Avnet Company
Chicago, IL, United States
0805 Low Resistance Chip Resistor Rohs Compliant Panasonic
51W9317
0805 Low Resistance Chip Resistor Rohs Compliant Panasonic 51W9317
0805 Low resistance chip resistor RoHS Compliant: Yes

0805 Low resistance chip resistor RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-3BWJR075V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3BWJR075V
Chip Resistor - Surface Mount ERJ-3BWJR075V
RES 0.075 OHM 5% 1/3W 0603

RES 0.075 OHM 5% 1/3W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-3BWJR075V ERJ-3BWJR075V 51W9317 ERJ-3BWJR075V
Product Name 0.075 OHM 3W Resistor Resistors - Chip Resistor - Surface Mount 0805 Low Resistance Chip Resistor Rohs Compliant Panasonic Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 (1608 Metric) 0805
Resistance Range 0.0750 ohms 0.0750 ohms 0.0750 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details