Panasonic Chip Resistor - Surface Mount ERJ-3BWFR082V

Description
RES 0.082 OHM 1% 1/3W 0603
Description
RES 0.082 OHM 1% 1/3W 0603
Datasheet
Datasheet Summary
Powered by GS/AI

The Thick Film Resistor, with a resistance value of 0.082 Ohm and a tolerance of ±1%, is part of the ERJ3B series and comes in a 0603 package size. It has a power rating of 250 mW, making it suitable for applications requiring low resistance and high precision. The resistor is RoHS compliant, ensuring it meets environmental standards. This component is designed for both reflow and flow soldering processes, enhancing its versatility in various circuit designs. Its low temperature coefficient of resistance (TCR) contributes to stable performance across a range of temperatures. This product is ideal for applications in current sensing and other electronic circuits where precise resistance values are critical.

Datasheet Summary
Powered by GS/AI

The Thick Film Resistor, with a resistance value of 0.082 Ohm and a tolerance of ±1%, is part of the ERJ3B series and comes in a 0603 package size. It has a power rating of 250 mW, making it suitable for applications requiring low resistance and high precision. The resistor is RoHS compliant, ensuring it meets environmental standards. This component is designed for both reflow and flow soldering processes, enhancing its versatility in various circuit designs. Its low temperature coefficient of resistance (TCR) contributes to stable performance across a range of temperatures. This product is ideal for applications in current sensing and other electronic circuits where precise resistance values are critical.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-3BWFR082V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3BWFR082V
Chip Resistor - Surface Mount ERJ-3BWFR082V
RES 0.082 OHM 1% 1/3W 0603

RES 0.082 OHM 1% 1/3W 0603

Supplier's Site Datasheet
Thick Film Resistor, 0.082Ohm, 1%, 0603; Resistance Panasonic - 56W0588 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.082Ohm, 1%, 0603; Resistance Panasonic
56W0588
Thick Film Resistor, 0.082Ohm, 1%, 0603; Resistance Panasonic 56W0588
THICK FILM RESISTOR, 0.082OHM, 1%, 0603; Resistance:0.082ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes

THICK FILM RESISTOR, 0.082OHM, 1%, 0603; Resistance:0.082ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.082Ohm, 1%, 0603, Full Reel; Resistance Panasonic - 05X8861 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.082Ohm, 1%, 0603, Full Reel; Resistance Panasonic
05X8861
Thick Film Resistor, 0.082Ohm, 1%, 0603, Full Reel; Resistance Panasonic 05X8861
THICK FILM RESISTOR, 0.082OHM, 1%, 0603, FULL REEL; Resistance:0.082ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.082OHM, 1%, 0603, FULL REEL; Resistance:0.082ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-3BWFR082V 56W0588 05X8861
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 0.082Ohm, 1%, 0603; Resistance Panasonic Thick Film Resistor, 0.082Ohm, 1%, 0603, Full Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 8.20E7 ohms 0.0820 ohms 0.0820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.3330 to 0.3333 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details