Panasonic 0.027 OHM 3W Resistor ERJ-3BWFR027V

Description
RES 0.027 OHM 1% 1/3W 0603 Product overview: ERJ-3BWFR027V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.027 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWFR027V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.027 OHM 1% 1/3W 0603 Product overview: ERJ-3BWFR027V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.027 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWFR027V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.027 OHM 3W Resistor - 52-ERJ-3BWFR027V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.027 OHM 3W Resistor
52-ERJ-3BWFR027V
0.027 OHM 3W Resistor 52-ERJ-3BWFR027V
RES 0.027 OHM 1% 1/3W 0603 Product overview: ERJ-3BWFR027V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.027 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWFR027V can be used for catalog matching and distributor lookup.

RES 0.027 OHM 1% 1/3W 0603 Product overview: ERJ-3BWFR027V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.027 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWFR027V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 0.027Ohm, 1%, 0603; Resistance Panasonic - 56W0586 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.027Ohm, 1%, 0603; Resistance Panasonic
56W0586
Thick Film Resistor, 0.027Ohm, 1%, 0603; Resistance Panasonic 56W0586
THICK FILM RESISTOR, 0.027OHM, 1%, 0603; Resistance:0.027ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes

THICK FILM RESISTOR, 0.027OHM, 1%, 0603; Resistance:0.027ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.027Ohm, 1%, 0603, Full Reel; Resistance Panasonic - 05X8856 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.027Ohm, 1%, 0603, Full Reel; Resistance Panasonic
05X8856
Thick Film Resistor, 0.027Ohm, 1%, 0603, Full Reel; Resistance Panasonic 05X8856
THICK FILM RESISTOR, 0.027OHM, 1%, 0603, FULL REEL; Resistance:0.027ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.027OHM, 1%, 0603, FULL REEL; Resistance:0.027ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-3BWFR027V 56W0586 05X8856
Product Name 0.027 OHM 3W Resistor Thick Film Resistor, 0.027Ohm, 1%, 0603; Resistance Panasonic Thick Film Resistor, 0.027Ohm, 1%, 0603, Full Reel; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 0.0270 ohms 0.0270 ohms 0.0270 ohms
Power Rating 0.3300 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers