Panasonic Res, R15, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-3BSFR15V

Description
RES, R15, 1%, 0.25W, THICK FILM, 0603; Resistance:0.15ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
RES, R15, 1%, 0.25W, THICK FILM, 0603; Resistance:0.15ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R15, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic - 55T6041 - Newark, An Avnet Company
Chicago, IL, United States
Res, R15, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
55T6041
Res, R15, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic 55T6041
RES, R15, 1%, 0.25W, THICK FILM, 0603; Resistance:0.15ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, R15, 1%, 0.25W, THICK FILM, 0603; Resistance:0.15ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
RES 0.15 OHM 1% 1/4W 0603 - 590-ERJ-3BSFR15V - Utmel Electronic Limited
Hong Kong, China
RES 0.15 OHM 1% 1/4W 0603
590-ERJ-3BSFR15V
RES 0.15 OHM 1% 1/4W 0603 590-ERJ-3BSFR15V
RES 0.15 OHM 1% 1/4W 0603

RES 0.15 OHM 1% 1/4W 0603

Supplier's Site
Chip Resistor - Surface Mount - ERJ-3BSFR15V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3BSFR15V
Chip Resistor - Surface Mount ERJ-3BSFR15V
RES 0.15 OHM 1% 1/4W 0603

RES 0.15 OHM 1% 1/4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 55T6041 590-ERJ-3BSFR15V ERJ-3BSFR15V
Product Name Res, R15, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic RES 0.15 OHM 1% 1/4W 0603 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD115JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details