SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.1 ohm, 200 mW, 1%, 0603 [1608 Metric] RoHS Compliant: Yes
RES 0.1 OHM 1% 1/4W 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 55T6039 | ERJ-3BSFR10V |
| Product Name | Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.1 Ohm, 200 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing | |
| Mounting / Packaging | 0603 | |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) |