Panasonic 0.82 OHM 4W Resistor ERJ-3BQJR82V

Description
RES 0.82 OHM 5% 1/4W 0603 Product overview: ERJ-3BQJR82V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.82 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BQJR82V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.82 OHM 5% 1/4W 0603 Product overview: ERJ-3BQJR82V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.82 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BQJR82V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.82 OHM 4W Resistor - 52-ERJ-3BQJR82V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.82 OHM 4W Resistor
52-ERJ-3BQJR82V
0.82 OHM 4W Resistor 52-ERJ-3BQJR82V
RES 0.82 OHM 5% 1/4W 0603 Product overview: ERJ-3BQJR82V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.82 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BQJR82V can be used for catalog matching and distributor lookup.

RES 0.82 OHM 5% 1/4W 0603 Product overview: ERJ-3BQJR82V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.82 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BQJR82V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3BQJR82V
870989-ERJ-3BQJR82V
Chip Resistor - Surface Mount - ERJ-3BQJR82V 870989-ERJ-3BQJR82V
Manufacturer: Panasonic Win Source Part Number: 870989-ERJ-3BQJR82V Series: ERJ-3B Operating Temperature Range: -55°C ~ 155°C Features: 820 mOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P17445TR, ERJ3BQJR82V, P17445DKR, P17445CT

Manufacturer: Panasonic
Win Source Part Number: 870989-ERJ-3BQJR82V
Series: ERJ-3B
Operating Temperature Range: -55°C ~ 155°C
Features: 820 mOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P17445TR, ERJ3BQJR82V, P17445DKR, P17445CT

Buy Now Datasheet
Thick Film Chip Res 0603 Low Ohmic 5% Rohs Compliant Panasonic - 55Y9640 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res 0603 Low Ohmic 5% Rohs Compliant Panasonic
55Y9640
Thick Film Chip Res 0603 Low Ohmic 5% Rohs Compliant Panasonic 55Y9640
Thick Film Chip Res 0603 Low ohmic 5% RoHS Compliant: Yes

Thick Film Chip Res 0603 Low ohmic 5% RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-3BQJR82V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-3BQJR82V
Resistors - Chip Resistor - Surface Mount ERJ-3BQJR82V
RES 0.82 OHM 5% 1/4W 0603

RES 0.82 OHM 5% 1/4W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-3BQJR82V 870989-ERJ-3BQJR82V 55Y9640 ERJ-3BQJR82V
Product Name 0.82 OHM 4W Resistor Chip Resistor - Surface Mount - ERJ-3BQJR82V Thick Film Chip Res 0603 Low Ohmic 5% Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603 0603; 0603 (1608 Metric)
Resistance Range 0.8200 ohms 0.8200 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1803FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details