Panasonic Res, 2R4, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-3BQF2R4V

Description
RES, 2R4, 1%, 0.25W, THICK FILM, 0603; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ3B SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 2R4, 1%, 0.25W, THICK FILM, 0603; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ3B SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R4, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic - 55T6024 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R4, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
55T6024
Res, 2R4, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic 55T6024
RES, 2R4, 1%, 0.25W, THICK FILM, 0603; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ3B SeriesRoHS Compliant: Yes

RES, 2R4, 1%, 0.25W, THICK FILM, 0603; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ3B SeriesRoHS Compliant: Yes

Supplier's Site
Res, 2R4, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic - 57AK2232 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R4, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
57AK2232
Res, 2R4, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic 57AK2232
RES, 2R4, 1%, 0.25W, THICK FILM, 0603; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 2R4, 1%, 0.25W, THICK FILM, 0603; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 55T6024 57AK2232
Product Name Res, 2R4, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic Res, 2R4, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2414968P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details