Panasonic SMD 2.2 OHM 4W Resistor ERJ-3BQF2R2V

Description
RES SMD 2.2 OHM 1% 1/4W 0603 Product overview: ERJ-3BQF2R2V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BQF2R2V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2.2 OHM 1% 1/4W 0603 Product overview: ERJ-3BQF2R2V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BQF2R2V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2 OHM 4W Resistor - 52-ERJ-3BQF2R2V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2 OHM 4W Resistor
52-ERJ-3BQF2R2V
SMD 2.2 OHM 4W Resistor 52-ERJ-3BQF2R2V
RES SMD 2.2 OHM 1% 1/4W 0603 Product overview: ERJ-3BQF2R2V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BQF2R2V can be used for catalog matching and distributor lookup.

RES SMD 2.2 OHM 1% 1/4W 0603 Product overview: ERJ-3BQF2R2V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BQF2R2V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 2R2, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic - 57AK2231 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
57AK2231
Res, 2R2, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic 57AK2231
RES, 2R2, 1%, 0.25W, THICK FILM, 0603; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 2R2, 1%, 0.25W, THICK FILM, 0603; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-3BQF2R2V 57AK2231
Product Name SMD 2.2 OHM 4W Resistor Res, 2R2, 1%, 0.25W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 2.2 ohms 2.2 ohms
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details