Panasonic Res, Thick Film, 976K, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF9763X

Description
RES, THICK FILM, 976K, 1%, 0.1W, 0402; Resistance:976kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 976K, 1%, 0.1W, 0402; Resistance:976kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 976K, 1%, 0.1W, 0402; Resistance Panasonic - 53W4506 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 976K, 1%, 0.1W, 0402; Resistance Panasonic
53W4506
Res, Thick Film, 976K, 1%, 0.1W, 0402; Resistance Panasonic 53W4506
RES, THICK FILM, 976K, 1%, 0.1W, 0402; Resistance:976kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 976K, 1%, 0.1W, 0402; Resistance:976kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 976K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9298 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 976K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9298
Res, Thick Film, 976K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9298
RES, THICK FILM, 976K, 1%, 0.1W, 0402, REEL; Resistance:976kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 976K, 1%, 0.1W, 0402, REEL; Resistance:976kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4506 51W9298
Product Name Res, Thick Film, 976K, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 976K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 976000 ohms 976000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details