Panasonic Resistors - Chip Resistor - Surface Mount ERJ-2RKF9532X

Description
Win Source Part Number: 1057660-ERJ-2RKF9532 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 95.3 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): RC0402FR-0795K3L; AC0402FR-0795K3L; MCR01MRTF9532; ERJ-2RKF1003X; ERJ-2RKF8872X; ERJ-2RKF8662XERJ-2RK F9532X.; ERJ2RKF9532X; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P95.3KLTR,P95.3KLTR- NDR,P95.3KLDKR,P95.3 KLCT,P95.3KLDKR-NDR, ERJ-2RKF9532,ERJ2RKF 9532X,P95.3KLCT-NDR, ERJ2RKF9532 Base Product Number: ERJ-2RK
Request a Quote Datasheet
Description
Win Source Part Number: 1057660-ERJ-2RKF9532 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 95.3 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): RC0402FR-0795K3L; AC0402FR-0795K3L; MCR01MRTF9532; ERJ-2RKF1003X; ERJ-2RKF8872X; ERJ-2RKF8662XERJ-2RK F9532X.; ERJ2RKF9532X; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P95.3KLTR,P95.3KLTR- NDR,P95.3KLDKR,P95.3 KLCT,P95.3KLDKR-NDR, ERJ-2RKF9532,ERJ2RKF 9532X,P95.3KLCT-NDR, ERJ2RKF9532 Base Product Number: ERJ-2RK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057660-ERJ-2RKF9532X
Resistors - Chip Resistor - Surface Mount 1057660-ERJ-2RKF9532X
Win Source Part Number: 1057660-ERJ-2RKF9532 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 95.3 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): RC0402FR-0795K3L; AC0402FR-0795K3L; MCR01MRTF9532; ERJ-2RKF1003X; ERJ-2RKF8872X; ERJ-2RKF8662XERJ-2RK F9532X.; ERJ2RKF9532X; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P95.3KLTR,P95.3KLTR- NDR,P95.3KLDKR,P95.3 KLCT,P95.3KLDKR-NDR, ERJ-2RKF9532,ERJ2RKF 9532X,P95.3KLCT-NDR, ERJ2RKF9532 Base Product Number: ERJ-2RK

Win Source Part Number: 1057660-ERJ-2RKF9532X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-2RK
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 95.3 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): RC0402FR-0795K3L; AC0402FR-0795K3L; MCR01MRTF9532; ERJ-2RKF1003X; ERJ-2RKF8872X; ERJ-2RKF8662XERJ-2RKF9532X.; ERJ2RKF9532X;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P95.3KLTR,P95.3KLTR-NDR,P95.3KLDKR,P95.3KLCT,P95.3KLDKR-NDR,ERJ-2RKF9532,ERJ2RKF9532X,P95.3KLCT-NDR,ERJ2RKF9532
Base Product Number: ERJ-2RK

Buy Now Datasheet
SMD 10W 50V Resistor - 52-ERJ-2RKF9532X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 50V Resistor
52-ERJ-2RKF9532X
SMD 10W 50V Resistor 52-ERJ-2RKF9532X
95.3kR 1% 1/10W 50V 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF9532X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF9532X can be used for catalog matching and distributor lookup.

95.3kR 1% 1/10W 50V 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF9532X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF9532X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 95K3, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9292 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 95K3, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9292
Res, Thick Film, 95K3, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9292
RES, THICK FILM, 95K3, 1%, 0.1W, 0402, REEL; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 95K3, 1%, 0.1W, 0402, REEL; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 95K3, 1%, 0.1W, 0402; Resistance Panasonic - 53W4501 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 95K3, 1%, 0.1W, 0402; Resistance Panasonic
53W4501
Res, Thick Film, 95K3, 1%, 0.1W, 0402; Resistance Panasonic 53W4501
RES, THICK FILM, 95K3, 1%, 0.1W, 0402; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 95K3, 1%, 0.1W, 0402; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1057660-ERJ-2RKF9532X 52-ERJ-2RKF9532X 51W9292 53W4501
Product Name Resistors - Chip Resistor - Surface Mount SMD 10W 50V Resistor Res, Thick Film, 95K3, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 95K3, 1%, 0.1W, 0402; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 95300 ohms 95300 ohms 95300 ohms 95300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details