91kR 1% 0402 SMD Thick Film Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2RKF9102X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF9102X can be used for catalog matching and distributor lookup.
RES, THICK FILM, 91K, 1%, 0.1W, 0402; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
RES, THICK FILM, 91K, 1%, 0.1W, 0402, REEL; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-ERJ-2RKF9102X | 53W4494 | 51W9282 |
| Product Name | Automotive SMD 100mW 50V Resistor | Res, Thick Film, 91K, 1%, 0.1W, 0402; Resistance Panasonic | Res, Thick Film, 91K, 1%, 0.1W, 0402, Reel; Resistance Panasonic |
| Technology / Construction | THICK FILM | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 91000 ohms | 91000 ohms | 91000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 50 volts | 50 volts | |
| Operating AC Voltage | 50 volts | 50 volts |