Panasonic Automotive SMD 10W Resistor ERJ-2RKF9092X

Description
SMD Resistor 90.9kR 1% 1/10W 0402 AEC-Q200 Product overview: ERJ-2RKF9092X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF9092X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Resistor 90.9kR 1% 1/10W 0402 AEC-Q200 Product overview: ERJ-2RKF9092X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF9092X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 10W Resistor - 52-ERJ-2RKF9092X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10W Resistor
52-ERJ-2RKF9092X
Automotive SMD 10W Resistor 52-ERJ-2RKF9092X
SMD Resistor 90.9kR 1% 1/10W 0402 AEC-Q200 Product overview: ERJ-2RKF9092X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF9092X can be used for catalog matching and distributor lookup.

SMD Resistor 90.9kR 1% 1/10W 0402 AEC-Q200 Product overview: ERJ-2RKF9092X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF9092X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip Res, 0402, 1/16W 1%; 90.9Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic - 81AC8461 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0402, 1/16W 1%; 90.9Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic
81AC8461
Thick Film Chip Res, 0402, 1/16W 1%; 90.9Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic 81AC8461
THICK FILM CHIP RES, 0402, 1/16W 1%; 90.9KOHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0402, 1/16W 1%; 90.9KOHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site
Res, Thick Film, 90K9, 1%, 0.063W, 0402, Reel; Resistance Panasonic - 97W7229 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 90K9, 1%, 0.063W, 0402, Reel; Resistance Panasonic
97W7229
Res, Thick Film, 90K9, 1%, 0.063W, 0402, Reel; Resistance Panasonic 97W7229
RES, THICK FILM, 90K9, 1%, 0.063W, 0402, REEL; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 90K9, 1%, 0.063W, 0402, REEL; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 90K9, 1%, 0.063W, 0402; Resistance Panasonic - 73T6548 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 90K9, 1%, 0.063W, 0402; Resistance Panasonic
73T6548
Res, Thick Film, 90K9, 1%, 0.063W, 0402; Resistance Panasonic 73T6548
RES, THICK FILM, 90K9, 1%, 0.063W, 0402; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 90K9, 1%, 0.063W, 0402; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-2RKF9092X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF9092X
Chip Resistor - Surface Mount ERJ-2RKF9092X
RES SMD 90.9K OHM 1% 1/10W 0402

RES SMD 90.9K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-2RKF9092X 81AC8461 97W7229 73T6548 ERJ-2RKF9092X
Product Name Automotive SMD 10W Resistor Thick Film Chip Res, 0402, 1/16W 1%; 90.9Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic Res, Thick Film, 90K9, 1%, 0.063W, 0402, Reel; Resistance Panasonic Res, Thick Film, 90K9, 1%, 0.063W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Resistance Range 90900 ohms 90900 ohms 90900 ohms 90900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers