Panasonic Connectors,Interconnects ERJ-2RKF8873X

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 225-LFBGA, CSPBGA Product Status: Active Resistance (Ohms): 45k Power (Watts): 30 W Composition: Wirewound Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 176-LQFP (24x24) Temperature Coefficient: ±1200ppm/°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 225-LFBGA, CSPBGA Product Status: Active Resistance (Ohms): 45k Power (Watts): 30 W Composition: Wirewound Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 176-LQFP (24x24) Temperature Coefficient: ±1200ppm/°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 225-LFBGA, CSPBGA Product Status: Active Resistance (Ohms): 45k Power (Watts): 30 W Composition: Wirewound Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 176-LQFP (24x24) Temperature Coefficient: ±1200ppm/°C Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 225-LFBGA, CSPBGA
Product Status: Active
Resistance (Ohms): 45k
Power (Watts): 30 W
Composition: Wirewound
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 176-LQFP (24x24)
Temperature Coefficient: ±1200ppm/°C
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NATB - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
Fluid connector set - SASA-FW-A-32-TG34 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details