Panasonic Chip Resistor - Surface Mount - ERJ-2RKF8661X ERJ-2RKF8661X

Description
Manufacturer: Panasonic Win Source Part Number: 918593-ERJ-2RKF8661X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 8.66 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P8.66KLTR, P8.66KLTR-NDR, P8.66KLDKR-NDR, ERJ2RKF8661X, P8.66KLCT-NDR, P8.66KLDKR, ERJ-2RKF8661, ERJ2RKF8661, P8.66KLCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918593-ERJ-2RKF8661X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 8.66 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P8.66KLTR, P8.66KLTR-NDR, P8.66KLDKR-NDR, ERJ2RKF8661X, P8.66KLCT-NDR, P8.66KLDKR, ERJ-2RKF8661, ERJ2RKF8661, P8.66KLCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2RKF8661X
918593-ERJ-2RKF8661X
Chip Resistor - Surface Mount - ERJ-2RKF8661X 918593-ERJ-2RKF8661X
Manufacturer: Panasonic Win Source Part Number: 918593-ERJ-2RKF8661X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 8.66 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P8.66KLTR, P8.66KLTR-NDR, P8.66KLDKR-NDR, ERJ2RKF8661X, P8.66KLCT-NDR, P8.66KLDKR, ERJ-2RKF8661, ERJ2RKF8661, P8.66KLCT

Manufacturer: Panasonic
Win Source Part Number: 918593-ERJ-2RKF8661X
Series: ERJ-2RK
Operating Temperature Range: -55°C ~ 155°C
Features: 8.66 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P8.66KLTR, P8.66KLTR-NDR, P8.66KLDKR-NDR, ERJ2RKF8661X, P8.66KLCT-NDR, P8.66KLDKR, ERJ-2RKF8661, ERJ2RKF8661, P8.66KLCT

Buy Now Datasheet
SMD 10W 50V Resistor - 52-ERJ-2RKF8661X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 50V Resistor
52-ERJ-2RKF8661X
SMD 10W 50V Resistor 52-ERJ-2RKF8661X
8.66kR 1% 1/10W 50V SMD Chip Resistor 0402 Product overview: ERJ-2RKF8661X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF8661X can be used for catalog matching and distributor lookup.

8.66kR 1% 1/10W 50V SMD Chip Resistor 0402 Product overview: ERJ-2RKF8661X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF8661X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip Res, 0402, 1/16W 1%; 8.66Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic - 38AH8239 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0402, 1/16W 1%; 8.66Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic
38AH8239
Thick Film Chip Res, 0402, 1/16W 1%; 8.66Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic 38AH8239
THICK FILM CHIP RES, 0402, 1/16W 1%; 8.66KOHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0402, 1/16W 1%; 8.66KOHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 918593-ERJ-2RKF8661X 52-ERJ-2RKF8661X 38AH8239
Product Name Chip Resistor - Surface Mount - ERJ-2RKF8661X SMD 10W 50V Resistor Thick Film Chip Res, 0402, 1/16W 1%; 8.66Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 8660 ohms
Tolerance 1 +/- %
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details