Panasonic Res, Thick Film, 84R5, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF84R5X

Description
RES, THICK FILM, 84R5, 1%, 0.1W, 0402; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 84R5, 1%, 0.1W, 0402; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 84R5, 1%, 0.1W, 0402; Resistance Panasonic - 53W4477 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 84R5, 1%, 0.1W, 0402; Resistance Panasonic
53W4477
Res, Thick Film, 84R5, 1%, 0.1W, 0402; Resistance Panasonic 53W4477
RES, THICK FILM, 84R5, 1%, 0.1W, 0402; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 84R5, 1%, 0.1W, 0402; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 84R5, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9261 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 84R5, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9261
Res, Thick Film, 84R5, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9261
RES, THICK FILM, 84R5, 1%, 0.1W, 0402, REEL; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 84R5, 1%, 0.1W, 0402, REEL; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4477 51W9261
Product Name Res, Thick Film, 84R5, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 84R5, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 84.5 ohms 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details