Panasonic Res, Thick Film, 8K25, 1%, 0.063W, 0402, Reel; Resistance Panasonic ERJ-2RKF8251X

Description
RES, THICK FILM, 8K25, 1%, 0.063W, 0402, REEL; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 8K25, 1%, 0.063W, 0402, REEL; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 8K25, 1%, 0.063W, 0402, Reel; Resistance Panasonic - 97W7227 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K25, 1%, 0.063W, 0402, Reel; Resistance Panasonic
97W7227
Res, Thick Film, 8K25, 1%, 0.063W, 0402, Reel; Resistance Panasonic 97W7227
RES, THICK FILM, 8K25, 1%, 0.063W, 0402, REEL; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 8K25, 1%, 0.063W, 0402, REEL; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 8K25, 1%, 0.063W, 0402; Resistance Panasonic - 73T6546 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K25, 1%, 0.063W, 0402; Resistance Panasonic
73T6546
Res, Thick Film, 8K25, 1%, 0.063W, 0402; Resistance Panasonic 73T6546
RES, THICK FILM, 8K25, 1%, 0.063W, 0402; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 8K25, 1%, 0.063W, 0402; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97W7227 73T6546
Product Name Res, Thick Film, 8K25, 1%, 0.063W, 0402, Reel; Resistance Panasonic Res, Thick Film, 8K25, 1%, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 8250 ohms 8250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details